HP logo

HP OfficeJet L7590 Thermal inkjet A4 4800 x 1200 DPI 16 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196020
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
25 Feb 2011
Short summary description HP OfficeJet L7590 Thermal inkjet A4 4800 x 1200 DPI 16 ppm:

HP OfficeJet L7590, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description HP OfficeJet L7590 Thermal inkjet A4 4800 x 1200 DPI 16 ppm:

HP OfficeJet L7590. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.