HP logo

HP Pro 3500 MT Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB FreeDOS Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81593
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3500 MT Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB FreeDOS Micro Tower PC Black:

HP Pro 3500 MT, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description HP Pro 3500 MT Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 500 GB FreeDOS Micro Tower PC Black:

HP Pro 3500 MT. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 6,93 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.