HP logo

HP Pavilion Sleekbook 14-b000ed Intel® Core™ i3 i3-3217U 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80740
Info modified on:
22 Jan 2025, 05:03:01
Short summary description HP Pavilion Sleekbook 14-b000ed Intel® Core™ i3 i3-3217U 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

HP Pavilion Sleekbook 14-b000ed, Intel® Core™ i3, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion Sleekbook 14-b000ed Intel® Core™ i3 i3-3217U 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

HP Pavilion Sleekbook 14-b000ed. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black. Weight: 1,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.