HP logo

HP Pavilion 23bw computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89773
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 23bw computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

HP Pavilion 23bw, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description HP Pavilion 23bw computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:

HP Pavilion 23bw. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.