HP logo

HP Intel Pentium G2120 processor 3,1 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73337
Info modified on:
09 Jul 2024, 09:50:42
Short summary description HP Intel Pentium G2120 processor 3,1 GHz 3 MB L3:

HP Intel Pentium G2120, Intel Pentium G, LGA 1155 (Socket H2), 22 nm, G2120, 3,1 GHz, 64-bit

Long summary description HP Intel Pentium G2120 processor 3,1 GHz 3 MB L3:

HP Intel Pentium G2120. Processor family: Intel Pentium G, Processor socket: LGA 1155 (Socket H2), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1050 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: SSE4.1, SSE4.2. Processor package size: 37.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.