HP logo

HP Compaq Elite 8300 Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175892
Info modified on:
23 Jul 2024, 20:58:29
End of life date:
16 Jun 2014
Short summary description HP Compaq Elite 8300 Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq Elite 8300, 3,4 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8300 Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq Elite 8300. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.