HP logo

HP ENVY Sleekbook 4-1033tu Intel® Core™ i3 i3-2377M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50754
Info modified on:
02 Feb 2025, 22:53:47
Short summary description HP ENVY Sleekbook 4-1033tu Intel® Core™ i3 i3-2377M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

HP ENVY Sleekbook 4-1033tu, Intel® Core™ i3, 1,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ENVY Sleekbook 4-1033tu Intel® Core™ i3 i3-2377M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

HP ENVY Sleekbook 4-1033tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2377M, Processor frequency: 1,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.