HP Elite t660, 1,1 GHz, Intel, 4,3 GHz, 8 MB, 8 GB, DDR5-SDRAM
HP Elite t660. Processor frequency: 1,1 GHz, Processor manufacturer: Intel, Processor boost frequency: 4,3 GHz. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Top Wi-Fi standard: Wi-Fi 6E (802.11ax), Wi-Fi standards: Wi-Fi 6E (802.11ax), Ethernet LAN data rates: 10,100,1000 Mbit/s