HP logo

HP Compaq Pro Compaq 6005 Pro Base Model Small Form Factor PC Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77664
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro Compaq 6005 Pro Base Model Small Form Factor PC Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF Black:

HP Compaq Pro Compaq 6005 Pro Base Model Small Form Factor PC, 1,33 GHz, Intel® Celeron® M, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6005 Pro Base Model Small Form Factor PC Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional SFF Black:

HP Compaq Pro Compaq 6005 Pro Base Model Small Form Factor PC. Processor frequency: 1,33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7,26 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.