HP P19b G4 Monitor, 47 cm (18.5"), 1366 x 768 pixels, WXGA, LED, 5 ms, Black
HP P19b G4 Monitor. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting, Height adjustment. Product colour: Black