HP logo

HP ProBook 640 G5 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66636
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProBook 640 G5 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Silver:

HP ProBook 640 G5, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 4 GB, 1 TB, Windows 10 Pro

Long summary description HP ProBook 640 G5 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Silver:

HP ProBook 640 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.