HP logo

HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30336
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:

HP ProDesk 600 G5, 3 GHz, Intel® Core™ i7, i7-9700, 32 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G5 Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:

HP ProDesk 600 G5. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 4,5 kg. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.