HP logo

HP Z2 G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40416
Info modified on:
14 Mar 2024, 17:22:45
Short summary description HP Z2 G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Tower Workstation Black:

HP Z2 G4, 3,6 GHz, Intel Xeon E, E-2144G, 16 GB, DDR4-SDRAM, 1 TB

Long summary description HP Z2 G4 Intel Xeon E E-2144G 16 GB DDR4-SDRAM 1 TB HDD Tower Workstation Black:

HP Z2 G4. Processor frequency: 3,6 GHz, Processor family: Intel Xeon E, Processor model: E-2144G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel UHD Graphics P630. Chassis type: Tower. Product type: Workstation. Weight: 7 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.