HP logo

HP V8 memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52121
Info modified on:
06 Nov 2020, 09:47:52
Short summary description HP V8 memory module 8 GB 1 x 8 GB DDR4:

HP V8, 8 GB, 1 x 8 GB, DDR4, 3000 MHz

Long summary description HP V8 memory module 8 GB 1 x 8 GB DDR4:

HP V8. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3000 MHz, CAS latency: 16

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.