HP logo

HP Chromebook x360 14 G1 Intel® Pentium® 4415U 35,6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7062
Info modified on:
22 Jan 2025, 13:00:38
Short summary description HP Chromebook x360 14 G1 Intel® Pentium® 4415U 35,6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

HP Chromebook x360 14 G1, Intel® Pentium®, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 32 GB

Long summary description HP Chromebook x360 14 G1 Intel® Pentium® 4415U 35,6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:

HP Chromebook x360 14 G1. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: 4415U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.