HP logo

HP ProBook 440 G5 Intel® Celeron® 3865U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42047
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProBook 440 G5 Intel® Celeron® 3865U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:

HP ProBook 440 G5, Intel® Celeron®, 1,8 GHz, 35,6 cm (14"), 4 GB, 128 GB, Windows 10 Pro

Long summary description HP ProBook 440 G5 Intel® Celeron® 3865U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:

HP ProBook 440 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3865U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1,63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.