HP logo

HP Intel Xeon E3-1225 v2 processor 3,2 GHz

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44513
Info modified on:
17 Apr 2024, 11:40:44
Short summary description HP Intel Xeon E3-1225 v2 processor 3,2 GHz:

HP Intel Xeon E3-1225 v2, Intel® Xeon® E3 V2 Family, 22 nm, E3-1225V2, 3,2 GHz, 32-bit, 64-bit, Server/workstation

Long summary description HP Intel Xeon E3-1225 v2 processor 3,2 GHz:

HP Intel Xeon E3-1225 v2. Processor family: Intel® Xeon® E3 V2 Family, Processor lithography: 22 nm, Processor model: E3-1225V2. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics P4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1250 MHz. Market segment: Server, PCI Express configurations: 1x16+1x4, 1x8+3x4, 2x8+1x4. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.