HP logo

HP Intel Core i5-3350P processor 3,1 GHz 6 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79567
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Core i5-3350P processor 3,1 GHz 6 MB Smart Cache:

HP Intel Core i5-3350P, Intel® Core™ i5, LGA 1155 (Socket H2), 22 nm, i5-3350P, 3,1 GHz, 64-bit

Long summary description HP Intel Core i5-3350P processor 3,1 GHz 6 MB Smart Cache:

HP Intel Core i5-3350P. Processor family: Intel® Core™ i5, Processor socket: LGA 1155 (Socket H2), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX, SSE4.1, SSE4.2. Compatibility: Pavilion 500-001EC Pavilion P6-2469EO Pavilion P7-1520T Envy H8-1510EO Envy H8-1510FB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.