HP 672647-223, Full-size (100%), Wired, USB, Membrane, Black
HP 672647-223. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Recommended usage: Office. Product colour: Black