HP logo

HP Commuter Backpack 39,6 cm (15.6") Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
377789
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2022
Bullet Points HP Commuter Backpack 39,6 cm (15.6") Black:
  • - Reflective accents add to your safety at night by making it easier for you to be seen.
  • - A water-resistant coating on the bottom of your backpack helps protect your gear from the elements.
  • - Padded, air-mesh shoulder straps ensure that no matter where you go, you’re always comfortable.
Warranty:
Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP Commuter Backpack 39,6 cm (15.6") Black:

Commuter Backpack (Black)

HP Commuter Backpack 39,6 cm (15.6") Black:

Grab your gear and hit the road
This sporty zip-up backpack gives you easy access to your most important gear—your technology—so everything you need is always on hand.

Short summary description HP Commuter Backpack 39,6 cm (15.6") Black:

HP Commuter Backpack, Backpack, 39,6 cm (15.6"), 390 g

Long summary description HP Commuter Backpack 39,6 cm (15.6") Black:

HP Commuter Backpack. Case type: Backpack, Maximum screen size: 39,6 cm (15.6"). Weight: 390 g

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.