HP logo

HP Pavilion Gaming Headset 400 Wired Head-band Black, Green

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191031
Info modified on:
20 Dec 2024, 03:42:00
End of life date:
31 Jul 2023
Short summary description HP Pavilion Gaming Headset 400 Wired Head-band Black, Green:

HP Pavilion Gaming Headset 400, Wired, Gaming, 20 - 20000 Hz, 300 g, Headset, Black, Green

Long summary description HP Pavilion Gaming Headset 400 Wired Head-band Black, Green:

HP Pavilion Gaming Headset 400. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 300 g. Product colour: Black, Green

Reasons to buy
The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.