HP logo

HP ProBook 430 G5 Intel® Core™ i5 i5-7200U Laptop 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59656
Info modified on:
14 Mar 2024, 18:40:23
Short summary description HP ProBook 430 G5 Intel® Core™ i5 i5-7200U Laptop 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver:

HP ProBook 430 G5, Intel® Core™ i5, 2,5 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook 430 G5 Intel® Core™ i5 i5-7200U Laptop 33,8 cm (13.3") HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver:

HP ProBook 430 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.