HP logo

HP ZBook 15u G5 Intel® Core™ i7 i7-8550U Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 3100 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58370
Info modified on:
25 Jan 2025, 18:04:17
End of life date:
31 Oct 2019
Short summary description HP ZBook 15u G5 Intel® Core™ i7 i7-8550U Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 3100 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook 15u G5, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ZBook 15u G5 Intel® Core™ i7 i7-8550U Mobile workstation 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 3100 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ZBook 15u G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.