HP logo

HP EliteDesk 705 G3 AMD Ryzen™ 7 PRO 1700X 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon R7 430 Windows 10 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21362
Info modified on:
11 Nov 2024, 16:50:27
Short summary description HP EliteDesk 705 G3 AMD Ryzen™ 7 PRO 1700X 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon R7 430 Windows 10 Pro Micro Tower PC Black:

HP EliteDesk 705 G3, 3,4 GHz, AMD Ryzen™ 7, 8 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G3 AMD Ryzen™ 7 PRO 1700X 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon R7 430 Windows 10 Pro Micro Tower PC Black:

HP EliteDesk 705 G3. Processor frequency: 3,4 GHz, Processor family: AMD Ryzen™ 7, Processor model: PRO 1700X. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon R7 430. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.