HP logo

HP ZBook FURY 15 G7 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20570
Info modified on:
25 Jan 2025, 22:34:37
Short summary description HP ZBook FURY 15 G7 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP ZBook FURY 15 G7, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 2 TB

Long summary description HP ZBook FURY 15 G7 Intel® Core™ i7 i7-10850H Mobile workstation 39,6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA Quadro RTX 3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP ZBook FURY 15 G7. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10850H, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.