HP Intel Xeon Gold 6148, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 2,4 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable
HP Intel Xeon Gold 6148. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Scalability: S4S