HP logo

HP Z2 SFF G5 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro for Workstations Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38691
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2022
Short summary description HP Z2 SFF G5 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro for Workstations Workstation Black:

HP Z2 SFF G5, 3,1 GHz, Intel® Core™ i5, i5-10500, 8 GB, 256 GB, Windows 10 Pro for Workstations

Long summary description HP Z2 SFF G5 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P620 Windows 10 Pro for Workstations Workstation Black:

HP Z2 SFF G5. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.