HP logo

HP 260 G4 Intel® Core™ i3 i3-10110U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81086
Info modified on:
11 Mar 2024, 10:23:03
End of life date:
30 Sept 2022
Short summary description HP 260 G4 Intel® Core™ i3 i3-10110U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

HP 260 G4, 2,1 GHz, Intel® Core™ i3, i3-10110U, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP 260 G4 Intel® Core™ i3 i3-10110U 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Black:

HP 260 G4. Processor frequency: 2,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10110U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.