HP logo

HP Pavilion 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202606
Info modified on:
27 May 2024, 13:11:26
End of life date:
31 Dec 2019
Short summary description HP Pavilion 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Silver:

HP Pavilion 27q, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Silver

Long summary description HP Pavilion 27q computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Silver:

HP Pavilion 27q. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.