HP logo

HP ProBook 640 G3 Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89836
Info modified on:
22 Jan 2025, 05:32:24
Short summary description HP ProBook 640 G3 Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver:

HP ProBook 640 G3, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP ProBook 640 G3 Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Black, Silver:

HP ProBook 640 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.