HP logo

HP 0950-3807 power adapter/inverter Indoor 40 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79983
Info modified on:
07 Mar 2019, 11:31:05
Short summary description HP 0950-3807 power adapter/inverter Indoor 40 W Black:

HP 0950-3807, Printer, Indoor, 100-240 V, 50/60 Hz, 40 W, 18 V

Long summary description HP 0950-3807 power adapter/inverter Indoor 40 W Black:

HP 0950-3807. Purpose: Printer, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.