Hozelock 2488 garden hose reel Cart reel Manual Green

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37269
Info modified on:
12 Jul 2019, 11:40:29
Bullet Points Hozelock 2488 garden hose reel Cart reel Manual Green:
  • - Freestanding with a large handle for easy movement around a garden
  • - Reinforced axis ensures stability and ease of use making all gardening tasks a breeze
  • - One piece winding handle and sturdy frame allow for quick and easy rewinding
Warranty:
1 year
Long product name Hozelock 2488 garden hose reel Cart reel Manual Green:

60m Hose Cart with 25m Hose

Short summary description Hozelock 2488 garden hose reel Cart reel Manual Green:

Hozelock 2488, Cart reel, Manual, Functional, Green, Metal, PVC, Plastic, Freestanding

Long summary description Hozelock 2488 garden hose reel Cart reel Manual Green:

Hozelock 2488. Product type: Cart reel, Hose reeling type: Manual, Product design: Functional. Package width: 385 mm, Package depth: 277 mm, Package height: 417 mm. Hose length: 25 m, Hose diameter: 1,25 cm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.