Hotpoint logo

Hotpoint NMBL 1922 CVW/HA fridge-freezer Freestanding 395 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34824
Info modified on:
27 May 2024, 12:33:31
Short summary description Hotpoint NMBL 1922 CVW/HA fridge-freezer Freestanding 395 L Stainless steel:

Hotpoint NMBL 1922 CVW/HA, 395 L, N-ST, 41 dB, 12 kg/24h, Stainless steel

Long summary description Hotpoint NMBL 1922 CVW/HA fridge-freezer Freestanding 395 L Stainless steel:

Hotpoint NMBL 1922 CVW/HA. Total net capacity: 395 L. Door hinge: Right. Climate class: N-ST, Noise level: 41 dB. Fridge net capacity: 282 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 113 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 315 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.