Hotpoint LI 705 EXTRA, Fully built-in, Grey, Sensor, LED, 46 dB, Auto
Hotpoint LI 705 EXTRA. Appliance placement: Fully built-in, Control panel colour: Grey, Control type: Sensor. Noise level: 46 dB, Dishwashing programs: Auto, Temperature (max): 70 °C. Water consumption per cycle: 16 L. Width: 900 mm, Depth: 600 mm, Height: 820 mm. Drying class: A