Hotpoint logo

Hotpoint LFT 114/HA dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160616
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint LFT 114/HA dishwasher Fully built-in 12 place settings:

Hotpoint LFT 114/HA, Fully built-in, Stainless steel, 12 place settings, 53 dB, 40 °C, Natural

Long summary description Hotpoint LFT 114/HA dishwasher Fully built-in 12 place settings:

Hotpoint LFT 114/HA. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 53 dB, Temperature (max): 40 °C. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,03 kWh, Connected load: 1750 W. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Drying class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.