Hotpoint logo

Hotpoint KIF 952 BXLD B hob Black Built-in Zone induction hob 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70699
Info modified on:
16 Apr 2024, 10:57:22
Short summary description Hotpoint KIF 952 BXLD B hob Black Built-in Zone induction hob 5 zone(s):

Hotpoint KIF 952 BXLD B, Black, Built-in, Zone induction hob, Glass, 5 zone(s), 5 zone(s)

Long summary description Hotpoint KIF 952 BXLD B hob Black Built-in Zone induction hob 5 zone(s):

Hotpoint KIF 952 BXLD B. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Width: 860 mm, Depth: 510 mm, Height: 52 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.