Hotpoint Aqualtis AQ9D 691 U /VA, Front-load, 9 kg, 1600 RPM, White
Hotpoint Aqualtis AQ9D 691 U /VA. Loading type: Front-load. Drum capacity: 9 kg. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 595 mm, Depth: 616 mm, Height: 850 mm