Hotpoint logo

Hotpoint A-IMW10-PX air conditioner

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48683
Info modified on:
03 Jul 2017, 15:35:41
Short summary description Hotpoint A-IMW10-PX air conditioner:

Hotpoint A-IMW10-PX, Cooling, Dehumidifying, Heating, 2700 W, 3280 W, 9338 BTU/h, 11202 BTU/h, 820 W

Long summary description Hotpoint A-IMW10-PX air conditioner:

Hotpoint A-IMW10-PX. Air conditioner functions: Cooling, Dehumidifying, Heating, Cooling capacity in watts (max): 2700 W, Heating capacity in watts (max): 3280 W. Power consumption (cooling) (max): 820 W, Power consumption (heating) (max): 830 W, Energy efficiency class: A. Indoor unit weight: 7,5 kg, Indoor unit dimensions (WxDxH): 772 x 192 x 250 mm. Outdoor unit noise level: 51 dB, Outdoor unit weight: 26 kg, Outdoor unit dimensions (WxDxH): 715 x 240 x 482 mm. Noise level (low speed): 32 dB, Noise level (high speed): 37 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.