Hotpoint logo

Hotpoint HAO 478PZ X 71 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6927
Info modified on:
16 Jun 2025, 06:46:37
Short summary description Hotpoint HAO 478PZ X 71 L Black, Stainless steel:

Hotpoint HAO 478PZ X, Medium, Electric, 71 L, 71 L, Fan-assisted, Hydrolytic + Pyrolytic

Long summary description Hotpoint HAO 478PZ X 71 L Black, Stainless steel:

Hotpoint HAO 478PZ X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Timer type: Digital. Energy efficiency class: A++, Energy consumption (conventional): 0,52 kWh, Energy consumption (forced convection): 0,73 kWh. Lamps quantity: 1 lamp(s), Illumination location: Front left

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.