Hotpoint logo

Hotpoint BCB 7030 AAA F C O3 Built-in White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39364
Info modified on:
27 Jan 2025, 07:43:18
Short summary description Hotpoint BCB 7030 AAA F C O3 Built-in White:

Hotpoint BCB 7030 AAA F C O3, 35 dB, 9 kg/24h, White

Long summary description Hotpoint BCB 7030 AAA F C O3 Built-in White:

Hotpoint BCB 7030 AAA F C O3. Door hinge: Right. Noise level: 35 dB. Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezing capacity: 9 kg/24h. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.