Hoover logo

Hoover WDXA42 365-S washer dryer Freestanding Front-load Chrome, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84710
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover WDXA42 365-S washer dryer Freestanding Front-load Chrome, White:

Hoover WDXA42 365-S, Front-load, Freestanding, Chrome, White, Left, Buttons, Rotary, Touch, Stainless steel

Long summary description Hoover WDXA42 365-S washer dryer Freestanding Front-load Chrome, White:

Hoover WDXA42 365-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Chrome, White. Drying capacity: 5 kg, Maximum spin speed: 1300 RPM, Spin-drying class: B. Door opening angle: 160°, Cord length: 1,6 m. Water consumption washing per cycle: 49 L, Water consumption washing & drying per cycle: 110 L, Energy consumption washing per cycle: 1,14 kWh. Depth: 420 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.