Hoover logo

Hoover SCM1600 steam cleaner Cylinder steam cleaner 1,5 L 1600 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52656
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover SCM1600 steam cleaner Cylinder steam cleaner 1,5 L 1600 W Black:

Hoover SCM1600, Cylinder steam cleaner, 1,5 L, Black, 1600 W, 5 bar, 9 min

Long summary description Hoover SCM1600 steam cleaner Cylinder steam cleaner 1,5 L 1600 W Black:

Hoover SCM1600. Type: Cylinder steam cleaner, Capacity: 1,5 L, Product colour: Black. Power: 1600 W. Steam pressure: 5 bar, Ready time: 9 min, Continuous steam performance: 90 g/min

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.