Hoover logo

Hoover H-MICROWAVE 700 COMBI HMG450B Black Combination microwave Built-in 34 L 900 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42273
Info modified on:
13 Feb 2025, 04:59:35
Short summary description Hoover H-MICROWAVE 700 COMBI HMG450B Black Combination microwave Built-in 34 L 900 W:

Hoover H-MICROWAVE 700 COMBI HMG450B, Built-in, Combination microwave, 34 L, 900 W, Built-in display, Touch

Long summary description Hoover H-MICROWAVE 700 COMBI HMG450B Black Combination microwave Built-in 34 L 900 W:

Hoover H-MICROWAVE 700 COMBI HMG450B. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 34 L, Microwave power: 900 W, Built-in display, Control type: Touch, Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.