Hoover logo

Hoover Dynamic Next DXOA 610AHC3/1-S washing machine Front-load 10 kg 1600 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92080
Info modified on:
04 Mar 2025, 15:26:09
Short summary description Hoover Dynamic Next DXOA 610AHC3/1-S washing machine Front-load 10 kg 1600 RPM White:

Hoover Dynamic Next DXOA 610AHC3/1-S, Front-load, 10 kg, A, 80 dB, 1600 RPM, 143 kWh

Long summary description Hoover Dynamic Next DXOA 610AHC3/1-S washing machine Front-load 10 kg 1600 RPM White:

Hoover Dynamic Next DXOA 610AHC3/1-S. Loading type: Front-load. Drum capacity: 10 kg, Spin-drying class: A, Noise level (spin): 80 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 12100 L. Product colour: White. Width: 600 mm, Depth: 580 mm, Height: 850 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.