HKS Scala II, Motorized, 2,5 m, 2,5 m, 1:1, Matte White, White
HKS Scala II. Drive type: Motorized, Viewable screen width (W): 2,5 m, Viewable screen height (H): 2,5 m, Native aspect ratio: 1:1, Screen surface: Matte White. Product colour: White