Hisense logo

Hisense WFHV 6012 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57058
Info modified on:
13 Nov 2024, 22:24:45
Short summary description Hisense WFHV 6012 washing machine Front-load 6 kg 1200 RPM White:

Hisense WFHV 6012, Front-load, 6 kg, B, 75 dB, 1200 RPM, 153 kWh

Long summary description Hisense WFHV 6012 washing machine Front-load 6 kg 1200 RPM White:

Hisense WFHV 6012. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8925 L. Product colour: White. Width: 595 mm, Depth: 460 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.