Hisense logo

Hisense WFH8014 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37258
Info modified on:
27 May 2024, 12:12:43
Short summary description Hisense WFH8014 washing machine Front-load 8 kg 1400 RPM White:

Hisense WFH8014, Front-load, 8 kg, 1400 RPM, White

Long summary description Hisense WFH8014 washing machine Front-load 8 kg 1400 RPM White:

Hisense WFH8014. Loading type: Front-load. Drum capacity: 8 kg, Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 610 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.