Haier logo

Haier LET22C400 TV 54,6 cm (21.5") Full HD White 180 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11941
Info modified on:
17 Oct 2024, 18:14:36
Short summary description Haier LET22C400 TV 54,6 cm (21.5") Full HD White 180 cd/m²:

Haier LET22C400, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, White

Long summary description Haier LET22C400 TV 54,6 cm (21.5") Full HD White 180 cd/m²:

Haier LET22C400. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Display brightness: 180 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.