Grundig logo

Grundig 55 GUB 7065 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11407
Info modified on:
27 May 2024, 15:00:31
Short summary description Grundig 55 GUB 7065 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 55 GUB 7065, 139,7 cm (55"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description Grundig 55 GUB 7065 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 55 GUB 7065. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.