Grundig logo

Grundig Sedance 70, ST 70-2410 71,1 cm (28") Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50846
Info modified on:
04 Apr 2019, 05:04:10
Short summary description Grundig Sedance 70, ST 70-2410 71,1 cm (28") Black:

Grundig Sedance 70, ST 70-2410, 71,1 cm (28"), Black Line FX, 66 cm, PAL, SECAM, 99 channels, Stereo

Long summary description Grundig Sedance 70, ST 70-2410 71,1 cm (28") Black:

Grundig Sedance 70, ST 70-2410. Display diagonal: 71,1 cm (28"), Display: Black Line FX, Viewable size diagonal: 66 cm. Analog signal format system: PAL, SECAM, Channels quantity: 99 channels. Audio system: Stereo, Speakers: 2 wide band, front. Product colour: Black. Power consumption (typical): 90 W, Power consumption (standby): 4 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.